Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1323297-LFE5U-45F-7B
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 119
Mounting: Surface Mount
Number of I/O: 197
Number of LABs/CLBs: 11000
Number of Logic Elements/Cells: 44000
Total RAM Bits: 1990656
Voltage - Supply: 1.045V ~ 1.155V
Supplier Device Package: 256-CABGA (14x14)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 256-LFBGA
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-2200
Base Product Number: LFE5U-45
RoHS Status: ROHS3 Compliant
ECP5 Field Programmable Gate Array (FPGA) IC 197 1990656 44000 256-LFBGA
Field Programmable Gate Array, Product overview: LFE5U-45F-7BG256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-45F-7BG256
IC FPGA 197 I/O 256CABGA
IC FPGA 197 I/O 256CABGA
IC FPGA 197 I/O 256CABGA
FPGA, 350MHZ, CABGA-256; No. of Logic Blocks:108; No. of Macrocells:44000; FPGA Family:ECP5; Logic Case Style:CABGA; No. of Pins:256Pins; No. of Speed Grades:7; Total RAM Bits:351Kbit; No. of I/O s:197I/O s; Clock Management:PLL RoHS Compliant: Yes
ECP5 Field Programmable Gate Array (FPGA) IC 197 1990656 44000 256-LFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323297-LFE5U-45F-7BG256I | 220-2200-ND | 696-LFE5U-45F-7BG256I | LFE5U-45F-7BG256I | LFE5U-45F-7BG256I | LFE5U-45F-7BG256I | 55AJ1568 | LFE5U-45F-7BG256I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga, 350Mhz, Cabga-256; No. Of Logic Blocks Lattice Semiconductor | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 44000 | 44000 | 108 | 44000 | ||||
| Package Type | Other; 256-LFBGA | Other; 256-LFBGA | Other; 256-LFBGA | Other; CABGA | Other; 256-LFBGA | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 1.045V ~ 1.155V | Other | Other; 1.045V ~ 1.155V | Other; 1.045V ~ 1.155V |