Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE5UM-45F-8BG554I

Description
ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA
Request a Quote Datasheet
Description
ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1979-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1979-ND
FPGAs (Field Programmable Gate Array) 220-1979-ND
ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG554I - 877053-LFE5UM-45F-8BG554I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG554I
877053-LFE5UM-45F-8BG554I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG554I 877053-LFE5UM-45F-8BG554I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 877053-LFE5UM-45F-8B G554I Series: ECP5 Features: series Field Programmable Gate Array (FPGA) IC 245 1990656 44000 Package: Tray Number of I/O: 245 Family Name: LFE5UM-45 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 877053-LFE5UM-45F-8BG554I
Series: ECP5
Features: series Field Programmable Gate Array (FPGA) IC 245 1990656 44000
Package: Tray
Number of I/O: 245
Family Name: LFE5UM-45
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFE5UM-45F-8BG554I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE5UM-45F-8BG554I
FPGA Programmable Logic Device 696-LFE5UM-45F-8BG554I
Field Programmable Gate Array, Product overview: LFE5UM-45F-8BG554I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-45F-8BG55 4I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: LFE5UM-45F-8BG554I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-45F-8BG554I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG554I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE5UM-45F-8BG554I
FPGAs (Field Programmable Gate Array) LFE5UM-45F-8BG554I
ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG554I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE5UM-45F-8BG554I
Embedded - FPGAs (Field Programmable Gate Array) LFE5UM-45F-8BG554I
IC FPGA 245 I/O 554CABGA

IC FPGA 245 I/O 554CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG554I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE5UM-45F-8BG554I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5UM-45F-8BG554I
IC FPGA 245 I/O 554CABGA

IC FPGA 245 I/O 554CABGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1979-ND 877053-LFE5UM-45F-8BG554I 696-LFE5UM-45F-8BG554I LFE5UM-45F-8BG554I LFE5UM-45F-8BG554I LFE5UM-45F-8BG554I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG554I FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 554-FBGA Other; 554-FBGA
Pins 554
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 44000 44000
Unlock Full Specs
to access all available technical data