Lattice Semiconductor Corporation 1.2V 3.1MHz FPGA Programmable Logic Device LFE3-17EA-6FN484C

Description
FPGA, 17K Cells, 222 I/Os, 1.2V, FBGA, 3.1MHz Product overview: LFE3-17EA-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.1MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, 3.1MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6FN484 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 17K Cells, 222 I/Os, 1.2V, FBGA, 3.1MHz Product overview: LFE3-17EA-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.1MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, 3.1MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6FN484 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 3.1MHz FPGA Programmable Logic Device
696-LFE3-17EA-6FN484C
1.2V 3.1MHz FPGA Programmable Logic Device 696-LFE3-17EA-6FN484C
FPGA, 17K Cells, 222 I/Os, 1.2V, FBGA, 3.1MHz Product overview: LFE3-17EA-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.1MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, 3.1MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6FN484 C can be used for catalog matching and distributor lookup.

FPGA, 17K Cells, 222 I/Os, 1.2V, FBGA, 3.1MHz Product overview: LFE3-17EA-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.1MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, 3.1MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1544-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1544-ND
FPGAs (Field Programmable Gate Array) 220-1544-ND
ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FN484C - 070906-LFE3-17EA-6FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FN484C
070906-LFE3-17EA-6FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FN484C 070906-LFE3-17EA-6FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070906-LFE3-17EA-6FN 484C Mounting: SMD (SMT) Number of I/O: 222 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FPBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070906-LFE3-17EA-6FN484C
Mounting: SMD (SMT)
Number of I/O: 222
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 716800
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FN484C
FPGAs (Field Programmable Gate Array) LFE3-17EA-6FN484C
ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-6FN484C
IC FPGA 222 I/O 484FBGA

IC FPGA 222 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-6FN484C
IC FPGA 222 I/O 484FBGA

IC FPGA 222 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FN484C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FN484C
FPGAs (Field Programmable Gate Array) LFE3-17EA-6FN484C
IC FPGA 222 I/O 484FBGA

IC FPGA 222 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-17EA-6FN484C 220-1544-ND 070906-LFE3-17EA-6FN484C LFE3-17EA-6FN484C LFE3-17EA-6FN484C LFE3-17EA-6FN484C LFE3-17EA-6FN484C
Product Name 1.2V 3.1MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FN484C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000 17000
Package Type Other; FBGA Other; 484-BBGA Other; 484-FPBGA (23x23) Other; 484-BBGA Other; 484-BBGA
Internal Frequency 3.1 MHz
User I/Os 222 pins 222 pins 222 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details