Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN1156C

Description
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA
Request a Quote Datasheet
Description
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1085-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1085-ND
FPGAs (Field Programmable Gate Array) 220-1085-ND
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA

Buy Now Datasheet
420MHz FPGA Programmable Logic Device - 696-LFE3-70EA-7FN1156C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE3-70EA-7FN1156C
420MHz FPGA Programmable Logic Device 696-LFE3-70EA-7FN1156C
Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-70EA-7FN1156C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-7FN115 6C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-70EA-7FN1156C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-7FN1156C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156C - 813480-LFE3-70EA-7FN1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156C
813480-LFE3-70EA-7FN1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156C 813480-LFE3-70EA-7FN1156C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 813480-LFE3-70EA-7FN 1156C Packaging: Tray Mounting Style: SMD Number of I/O: 490 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Supplier Device Package: 1156-FPBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1156-BBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: LFE3-70

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 813480-LFE3-70EA-7FN1156C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 490
Number of LABs/CLBs: 8375
Number of Logic Elements/Cells: 67000
Total RAM Bits: 4526080
Supplier Device Package: 1156-FPBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1156-BBGA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: LFE3-70

Buy Now
FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN1156C
FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN1156C
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN1156C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN1156C
IC FPGA 490 I/O 1156FBGA

IC FPGA 490 I/O 1156FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN1156C
IC FPGA 490 I/O 1156FBGA

IC FPGA 490 I/O 1156FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1085-ND 696-LFE3-70EA-7FN1156C 813480-LFE3-70EA-7FN1156C LFE3-70EA-7FN1156C LFE3-70EA-7FN1156C LFE3-70EA-7FN1156C
Product Name FPGAs (Field Programmable Gate Array) 420MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA Other; 1156-BBGA
Pins 1156
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 67000 67000 67000 67000
Internal Frequency 420 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details