Lattice Semiconductor Corporation FPGA Programmable Logic Device LFE5U-45F-7BG554I

Description
IC FPGA 245 I/O 554CABGA Product overview: LFE5U-45F-7BG554I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-45F-7BG554 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 245 I/O 554CABGA Product overview: LFE5U-45F-7BG554I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-45F-7BG554 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LFE5U-45F-7BG554I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE5U-45F-7BG554I
FPGA Programmable Logic Device 696-LFE5U-45F-7BG554I
IC FPGA 245 I/O 554CABGA Product overview: LFE5U-45F-7BG554I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-45F-7BG554 I can be used for catalog matching and distributor lookup.

IC FPGA 245 I/O 554CABGA Product overview: LFE5U-45F-7BG554I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-45F-7BG554I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1350253-LFE5U-45F-7BG554I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1350253-LFE5U-45F-7BG554I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1350253-LFE5U-45F-7BG554I
Win Source Part Number: 1350253-LFE5U-45F-7B G554I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: ECP5 Package: Tray Standard Package: 60 Number of I/O: 245 Number of LABs/CLBs: 11000 Number of Logic Elements/Cells: 44000 Total RAM Bits: 1990656 Voltage - Supply: 1.045V ~ 1.155V Mounting Type: Surface Mount Package / Case: 554-FBGA Supplier Device Package: 554-CABGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE5U-45

Win Source Part Number: 1350253-LFE5U-45F-7BG554I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP5
Package: Tray
Standard Package: 60
Number of I/O: 245
Number of LABs/CLBs: 11000
Number of Logic Elements/Cells: 44000
Total RAM Bits: 1990656
Voltage - Supply: 1.045V ~ 1.155V
Mounting Type: Surface Mount
Package / Case: 554-FBGA
Supplier Device Package: 554-CABGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFE5U-45

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1971-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1971-ND
FPGAs (Field Programmable Gate Array) 220-1971-ND
ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-45F-7BG554I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE5U-45F-7BG554I
Embedded - FPGAs (Field Programmable Gate Array) LFE5U-45F-7BG554I
IC FPGA 245 I/O 554CABGA

IC FPGA 245 I/O 554CABGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE5U-45F-7BG554I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE5U-45F-7BG554I
FPGAs (Field Programmable Gate Array) LFE5U-45F-7BG554I
ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 245 1990656 44000 554-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-45F-7BG554I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE5U-45F-7BG554I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5U-45F-7BG554I
IC FPGA 245 I/O 554CABGA

IC FPGA 245 I/O 554CABGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE5U-45F-7BG554I 1350253-LFE5U-45F-7BG554I 220-1971-ND LFE5U-45F-7BG554I LFE5U-45F-7BG554I LFE5U-45F-7BG554I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 44000 44000 44000 44000
Package Type Other; Tray Other; 554-FBGA Other; 554-FBGA
Pins 554 554
Internal Frequency 350 MHz
User I/Os 245 pins 245 pins 245 pins
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610DI-30 - Rochester Electronics
Specs
Package Type Other; CDIP24
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details