Lattice Semiconductor Corporation FPGA Programmable Logic Device LFE5U-25F-6MG285C

Description
IC FPGA 118 I/O 285CSFBGA Product overview: LFE5U-25F-6MG285C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-25F-6MG285 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 118 I/O 285CSFBGA Product overview: LFE5U-25F-6MG285C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-25F-6MG285 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LFE5U-25F-6MG285C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE5U-25F-6MG285C
FPGA Programmable Logic Device 696-LFE5U-25F-6MG285C
IC FPGA 118 I/O 285CSFBGA Product overview: LFE5U-25F-6MG285C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-25F-6MG285 C can be used for catalog matching and distributor lookup.

IC FPGA 118 I/O 285CSFBGA Product overview: LFE5U-25F-6MG285C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-25F-6MG285C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265045-LFE5U-25F-6MG285C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265045-LFE5U-25F-6MG285C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265045-LFE5U-25F-6MG285C
Win Source Part Number: 1265045-LFE5U-25F-6M G285C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ECP5 Package: Tray Standard Package: 168 Mounting: SMD (SMT) Number of I/O: 118 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 24000 Total RAM Bits: 1032192 Voltage - Supply: 1.045V ~ 1.155V Package / Case: 285-LFBGA, CSPBGA Supplier Device Package: 285-CSFBGA (10x10) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE5U-25

Win Source Part Number: 1265045-LFE5U-25F-6MG285C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP5
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Number of I/O: 118
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 24000
Total RAM Bits: 1032192
Voltage - Supply: 1.045V ~ 1.155V
Package / Case: 285-LFBGA, CSPBGA
Supplier Device Package: 285-CSFBGA (10x10)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFE5U-25

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE5U-25F-6MG285C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE5U-25F-6MG285C-ND
FPGAs (Field Programmable Gate Array) LFE5U-25F-6MG285C-ND
ECP5 Field Programmable Gate Array (FPGA) IC 118 1032192 24000 285-LFBGA, CSPBGA

ECP5 Field Programmable Gate Array (FPGA) IC 118 1032192 24000 285-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-6MG285C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE5U-25F-6MG285C
Embedded - FPGAs (Field Programmable Gate Array) LFE5U-25F-6MG285C
IC FPGA 118 I/O 285CSFBGA

IC FPGA 118 I/O 285CSFBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE5U-25F-6MG285C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE5U-25F-6MG285C
FPGAs (Field Programmable Gate Array) LFE5U-25F-6MG285C
ECP5 Field Programmable Gate Array (FPGA) IC 118 1032192 24000 285-LFBGA, CSPBGA

ECP5 Field Programmable Gate Array (FPGA) IC 118 1032192 24000 285-LFBGA, CSPBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE5U-25F-6MG285C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5U-25F-6MG285C
IC FPGA 118 I/O 285CSFBGA

IC FPGA 118 I/O 285CSFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE5U-25F-6MG285C 1265045-LFE5U-25F-6MG285C LFE5U-25F-6MG285C-ND LFE5U-25F-6MG285C LFE5U-25F-6MG285C LFE5U-25F-6MG285C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 24000 24000 24000 24000
Package Type Other; Tray Other; 285-LFBGA, CSPBGA Other; 285-LFBGA, CSPBGA PBGA
Pins 285 285
Internal Frequency 312 MHz
User I/Os 118 pins 118 pins 118 pins
Unlock Full Specs
to access all available technical data