Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-7FN1156I LFE3-150EA-7FN1156I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922970-LFE3-150EA-7F N1156I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA Package: 1156-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 586 Family Name: LFE3-150 Categories: Integrated Circuits (ICs) Case / Package: 1156-FPBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922970-LFE3-150EA-7F N1156I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA Package: 1156-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 586 Family Name: LFE3-150 Categories: Integrated Circuits (ICs) Case / Package: 1156-FPBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-7FN1156I - 922970-LFE3-150EA-7FN1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-7FN1156I
922970-LFE3-150EA-7FN1156I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-7FN1156I 922970-LFE3-150EA-7FN1156I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922970-LFE3-150EA-7F N1156I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA Package: 1156-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 586 Family Name: LFE3-150 Categories: Integrated Circuits (ICs) Case / Package: 1156-FPBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922970-LFE3-150EA-7FN1156I
Series: ECP3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA
Package: 1156-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 586
Family Name: LFE3-150
Categories: Integrated Circuits (ICs)
Case / Package: 1156-FPBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
420MHz FPGA Programmable Logic Device - 696-LFE3-150EA-7FN1156I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE3-150EA-7FN1156I
420MHz FPGA Programmable Logic Device 696-LFE3-150EA-7FN1156I
Field Programmable Gate Array, 420MHz, 149000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-150EA-7FN1156I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-7FN11 56I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 149000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-150EA-7FN1156I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-7FN1156I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-150EA-7FN1156I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE3-150EA-7FN1156I-ND
FPGAs (Field Programmable Gate Array) LFE3-150EA-7FN1156I-ND
ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-7FN1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-150EA-7FN1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-150EA-7FN1156I
IC FPGA 586 I/O 1156FBGA

IC FPGA 586 I/O 1156FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-7FN1156I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-150EA-7FN1156I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-150EA-7FN1156I
IC FPGA 586 I/O 1156FBGA

IC FPGA 586 I/O 1156FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-150EA-7FN1156I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-150EA-7FN1156I
FPGAs (Field Programmable Gate Array) LFE3-150EA-7FN1156I
ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 922970-LFE3-150EA-7FN1156I 696-LFE3-150EA-7FN1156I LFE3-150EA-7FN1156I-ND LFE3-150EA-7FN1156I LFE3-150EA-7FN1156I LFE3-150EA-7FN1156I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-7FN1156I 420MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-FPBGA (35x35) Other; BGA Other; 1156-BBGA Other; 1156-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 149000 149000 149000
User I/Os 586 pins 586 pins 586 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 95 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details