Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE3-35EA-6FTN256C

Description
ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA
Request a Quote Datasheet
Description
ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1550-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1550-ND
FPGAs (Field Programmable Gate Array) 220-1550-ND
ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FTN256C - 810716-LFE3-35EA-6FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FTN256C
810716-LFE3-35EA-6FTN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FTN256C 810716-LFE3-35EA-6FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 810716-LFE3-35EA-6FT N256C Packaging: Tray Mounting Style: SMD Number of I/O: 133 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 33000 Total RAM Bits: 1358848 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: LFE3-35

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 810716-LFE3-35EA-6FTN256C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 133
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 33000
Total RAM Bits: 1358848
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: LFE3-35

Buy Now
1.2V BGA FPGA Programmable Logic Device - 696-LFE3-35EA-6FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V BGA FPGA Programmable Logic Device
696-LFE3-35EA-6FTN256C
1.2V BGA FPGA Programmable Logic Device 696-LFE3-35EA-6FTN256C
FPGA, 33K Cells, 1.2V, BGA, 133 I/O, 1.25mm H Product overview: LFE3-35EA-6FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-6FTN25 6C can be used for catalog matching and distributor lookup.

FPGA, 33K Cells, 1.2V, BGA, 133 I/O, 1.25mm H Product overview: LFE3-35EA-6FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-6FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-35EA-6FTN256C
FPGAs (Field Programmable Gate Array) LFE3-35EA-6FTN256C
ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

Buy Now Datasheet
IC FPGA 133 I/O 256FTBGA - 477-LFE3-35EA-6FTN256C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 133 I/O 256FTBGA
477-LFE3-35EA-6FTN256C
IC FPGA 133 I/O 256FTBGA 477-LFE3-35EA-6FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FTN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-35EA-6FTN256C
FPGAs (Field Programmable Gate Array) LFE3-35EA-6FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-6FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-6FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-6FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-6FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1550-ND 810716-LFE3-35EA-6FTN256C 696-LFE3-35EA-6FTN256C LFE3-35EA-6FTN256C 477-LFE3-35EA-6FTN256C LFE3-35EA-6FTN256C LFE3-35EA-6FTN256C LFE3-35EA-6FTN256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FTN256C 1.2V BGA FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) IC FPGA 133 I/O 256FTBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; BGA Other; 256-BGA Other; 256-BGA Other; 256-BGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 33000 33000 33000 33000 33000
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.2V Other; 1.14V ~ 1.26V Other
Unlock Full Specs
to access all available technical data