ECP5 Field Programmable Gate Array (FPGA) IC 197 589824 12000 381-FBGA
IC FPGA 197 I/O 381CABGA
IC FPGA 197 I/O 381CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 197 589824 12000 381-FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-2103-ND | LFE5U-12F-8BG381C | LFE5U-12F-8BG381C | LFE5U-12F-8BG381C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 381-FBGA | Other; 381-FBGA | ||
| Pins | 381 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.045V ~ 1.155V |