Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE3-150EA-6LFN1156C

Description
ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA
Request a Quote
Description
ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFE3-150EA-6LFN1156C is a member of the LatticeECP3 FPGA family, featuring a logic density of 149K LUTs and supporting up to 586 user I/Os. It operates with a core voltage of 1.2 V and is packaged in a lead-free 1156-ball BGA format. This FPGA is designed for high-performance applications, offering advanced DSP capabilities, high-speed SERDES with data rates from 230 Mbps to 3.2 Gbps, and support for various parallel I/O standards including DDR3 and LVDS. The device includes up to 320 18x18 multipliers and flexible memory resources, with 6.85 Mbits of embedded block RAM and additional distributed RAM. It supports dual-boot configurations and features such as programmable I/O buffers, on-chip oscillators, and system-level support compliant with IEEE standards. The LFE3-150EA-6LFN1156C is suitable for applications requiring high integration and performance at a low cost, making it a viable option for engineers looking to implement complex designs efficiently.

Datasheet Summary
Powered by GS/AI

The LFE3-150EA-6LFN1156C is a member of the LatticeECP3 FPGA family, featuring a logic density of 149K LUTs and supporting up to 586 user I/Os. It operates with a core voltage of 1.2 V and is packaged in a lead-free 1156-ball BGA format. This FPGA is designed for high-performance applications, offering advanced DSP capabilities, high-speed SERDES with data rates from 230 Mbps to 3.2 Gbps, and support for various parallel I/O standards including DDR3 and LVDS. The device includes up to 320 18x18 multipliers and flexible memory resources, with 6.85 Mbits of embedded block RAM and additional distributed RAM. It supports dual-boot configurations and features such as programmable I/O buffers, on-chip oscillators, and system-level support compliant with IEEE standards. The LFE3-150EA-6LFN1156C is suitable for applications requiring high integration and performance at a low cost, making it a viable option for engineers looking to implement complex designs efficiently.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1305-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1305-ND
FPGAs (Field Programmable Gate Array) 220-1305-ND
ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-150EA-6LFN1156C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-150EA-6LFN1156C
FPGAs (Field Programmable Gate Array) LFE3-150EA-6LFN1156C
ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-6LFN1156C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-150EA-6LFN1156C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-150EA-6LFN1156C
IC FPGA 586 I/O 1156FBGA

IC FPGA 586 I/O 1156FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-6LFN1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-150EA-6LFN1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-150EA-6LFN1156C
IC FPGA 586 I/O 1156FBGA

IC FPGA 586 I/O 1156FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1305-ND LFE3-150EA-6LFN1156C LFE3-150EA-6LFN1156C LFE3-150EA-6LFN1156C
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA Other; 1156-BBGA
Pins 1156
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 149000 149000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details