Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN1156I

Description
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA
Request a Quote Datasheet
Description
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1227-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1227-ND
FPGAs (Field Programmable Gate Array) 220-1227-ND
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA

Buy Now Datasheet
420MHz FPGA Programmable Logic Device - 696-LFE3-70EA-7FN1156I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE3-70EA-7FN1156I
420MHz FPGA Programmable Logic Device 696-LFE3-70EA-7FN1156I
Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-70EA-7FN1156I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-7FN115 6I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-70EA-7FN1156I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-7FN1156I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156I - 778557-LFE3-70EA-7FN1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156I
778557-LFE3-70EA-7FN1156I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156I 778557-LFE3-70EA-7FN1156I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778557-LFE3-70EA-7FN 1156I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1156-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 490 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Family Name: LFE3-70E Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FPBGA (35x35) Alternative Parts (Cross-Reference): XC7VX690T-L2FFG1157E ; LFE3-70EA-6FN1156I; LFE3-95EA-9FN1156I; XC5VTX150T-2FFG1156C ; XC5VTX150T-1FF1156I ; XC5VTX150T-1FFG1156I ; XC5VTX150T-2FF1156I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778557-LFE3-70EA-7FN1156I
Series: ECP3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1156-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 490
Number of LABs/CLBs: 8375
Number of Logic Elements/Cells: 67000
Total RAM Bits: 4526080
Family Name: LFE3-70E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1156-FPBGA (35x35)
Alternative Parts (Cross-Reference): XC7VX690T-L2FFG1157E; LFE3-70EA-6FN1156I; LFE3-95EA-9FN1156I; XC5VTX150T-2FFG1156C; XC5VTX150T-1FF1156I ; XC5VTX150T-1FFG1156I; XC5VTX150T-2FF1156I;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FPGA 490 I/O 1156FBGA - 477-LFE3-70EA-7FN1156I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 490 I/O 1156FBGA
477-LFE3-70EA-7FN1156I
IC FPGA 490 I/O 1156FBGA 477-LFE3-70EA-7FN1156I
IC FPGA 490 I/O 1156FBGA

IC FPGA 490 I/O 1156FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN1156I
FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN1156I
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 67000 1156-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN1156I
IC FPGA 490 I/O 1156FBGA

IC FPGA 490 I/O 1156FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-7FN1156I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-7FN1156I
IC FPGA 490 I/O 1156FBGA

IC FPGA 490 I/O 1156FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1227-ND 696-LFE3-70EA-7FN1156I 778557-LFE3-70EA-7FN1156I 477-LFE3-70EA-7FN1156I LFE3-70EA-7FN1156I LFE3-70EA-7FN1156I LFE3-70EA-7FN1156I
Product Name FPGAs (Field Programmable Gate Array) 420MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-7FN1156I IC FPGA 490 I/O 1156FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA Other; BGA Other; 1156-BBGA Other; 1156-BBGA
Pins 1156 1156
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 67000 67000 67000 67000 67000
Internal Frequency 420 MHz 420 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details