Lattice Semiconductor Corporation 375MHz 1.2V FPGA Programmable Logic Device LFE3-35EA-6FN672C

Description
FPGA 375MHz 33K Cells 310 I/O 1.2V FBGA672 Product overview: LFE3-35EA-6FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-6FN672 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA 375MHz 33K Cells 310 I/O 1.2V FBGA672 Product overview: LFE3-35EA-6FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-6FN672 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375MHz 1.2V FPGA Programmable Logic Device - 696-LFE3-35EA-6FN672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz 1.2V FPGA Programmable Logic Device
696-LFE3-35EA-6FN672C
375MHz 1.2V FPGA Programmable Logic Device 696-LFE3-35EA-6FN672C
FPGA 375MHz 33K Cells 310 I/O 1.2V FBGA672 Product overview: LFE3-35EA-6FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-6FN672 C can be used for catalog matching and distributor lookup.

FPGA 375MHz 33K Cells 310 I/O 1.2V FBGA672 Product overview: LFE3-35EA-6FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-6FN672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1549-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1549-ND
FPGAs (Field Programmable Gate Array) 220-1549-ND
ECP3 Field Programmable Gate Array (FPGA) IC 310 1358848 33000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 310 1358848 33000 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FN672C - 922972-LFE3-35EA-6FN672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FN672C
922972-LFE3-35EA-6FN672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FN672C 922972-LFE3-35EA-6FN672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922972-LFE3-35EA-6FN 672C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 310 1358848 33000 672-BBGA Package: 672-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 310 Family Name: LFE3-35 Categories: Integrated Circuits (ICs) Case / Package: 672-FPBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1549, LFE3-35EA-6FN672C-ND , LFE335EA6FN672C

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922972-LFE3-35EA-6FN672C
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 310 1358848 33000 672-BBGA
Package: 672-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 310
Family Name: LFE3-35
Categories: Integrated Circuits (ICs)
Case / Package: 672-FPBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1549, LFE3-35EA-6FN672C-ND, LFE335EA6FN672C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-6FN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-6FN672C
IC FPGA 310 I/O 672FPBGA

IC FPGA 310 I/O 672FPBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-35EA-6FN672C
FPGAs (Field Programmable Gate Array) LFE3-35EA-6FN672C
ECP3 Field Programmable Gate Array (FPGA) IC 310 1358848 33000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 310 1358848 33000 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-6FN672C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-6FN672C
IC FPGA 310 I/O 672FPBGA

IC FPGA 310 I/O 672FPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-35EA-6FN672C 220-1549-ND 922972-LFE3-35EA-6FN672C LFE3-35EA-6FN672C LFE3-35EA-6FN672C LFE3-35EA-6FN672C
Product Name 375MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-6FN672C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 33000 33000 33000
Package Type Other; FBGA Other; 672-BBGA Other; 672-FPBGA (27x27) Other; 672-BBGA
Internal Frequency 375 MHz
User I/Os 310 pins 310 pins 310 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details