Lattice Semiconductor Corporation FPGA Programmable Logic Device LFE5UM-45F-8BG381C

Description
Field Programmable Gate Array, Product overview: LFE5UM-45F-8BG381C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-45F-8BG38 1C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, Product overview: LFE5UM-45F-8BG381C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-45F-8BG38 1C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LFE5UM-45F-8BG381C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE5UM-45F-8BG381C
FPGA Programmable Logic Device 696-LFE5UM-45F-8BG381C
Field Programmable Gate Array, Product overview: LFE5UM-45F-8BG381C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-45F-8BG38 1C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: LFE5UM-45F-8BG381C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-45F-8BG381C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG381C - 877051-LFE5UM-45F-8BG381C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG381C
877051-LFE5UM-45F-8BG381C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG381C 877051-LFE5UM-45F-8BG381C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 877051-LFE5UM-45F-8B G381C Series: ECP5 Features: series Field Programmable Gate Array (FPGA) IC 203 1990656 44000 Package: Tray Number of I/O: 203 Family Name: LFE5UM-45 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 877051-LFE5UM-45F-8BG381C
Series: ECP5
Features: series Field Programmable Gate Array (FPGA) IC 203 1990656 44000
Package: Tray
Number of I/O: 203
Family Name: LFE5UM-45
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1998-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1998-ND
FPGAs (Field Programmable Gate Array) 220-1998-ND
ECP5 Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG381C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE5UM-45F-8BG381C
Embedded - FPGAs (Field Programmable Gate Array) LFE5UM-45F-8BG381C
IC FPGA 203 I/O 381CABGA

IC FPGA 203 I/O 381CABGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG381C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE5UM-45F-8BG381C
FPGAs (Field Programmable Gate Array) LFE5UM-45F-8BG381C
ECP5 Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG381C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE5UM-45F-8BG381C
FPGAs (Field Programmable Gate Array) LFE5UM-45F-8BG381C
IC FPGA 203 I/O 381CABGA

IC FPGA 203 I/O 381CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG381C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE5UM-45F-8BG381C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5UM-45F-8BG381C
IC FPGA 203 I/O 381CABGA

IC FPGA 203 I/O 381CABGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE5UM-45F-8BG381C 877051-LFE5UM-45F-8BG381C 220-1998-ND LFE5UM-45F-8BG381C LFE5UM-45F-8BG381C LFE5UM-45F-8BG381C LFE5UM-45F-8BG381C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5UM-45F-8BG381C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 381-FBGA Other; 381-FBGA Other; 381-FBGA
Pins 381
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 44000 44000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details