The LFE5U-25F-8MG285C is a member of the ECP5 FPGA family from Quarktwin Technology Ltd., featuring a logic capacity of 25,000 LUTs. This device is packaged in a 285-ball csfBGA format, suitable for commercial applications. It operates at the fastest speed grade available, designated as '8'. The FPGA supports a range of functionalities including programmable I/O cells, memory support, and advanced clocking structures. It is designed for flexibility in various applications, making it a viable option for engineers seeking a compact and efficient FPGA solution.
ECP5 Field Programmable Gate Array (FPGA) IC 118 1032192 24000 285-LFBGA, CSPBGA
ECP5 Field Programmable Gate Array (FPGA) IC 118 1032192 24000 285-LFBGA, CSPBGA
IC FPGA 118 I/O 285CSFBGA
IC FPGA 118 I/O 285CSFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE5U-25F-8MG285C-ND | LFE5U-25F-8MG285C | LFE5U-25F-8MG285C | LFE5U-25F-8MG285C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 285-LFBGA, CSPBGA | Other; 285-LFBGA, CSPBGA | ||
| Pins | 285 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 24000 | 24000 |