Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE3-70EA-8FN672C

Description
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA
Request a Quote Datasheet
Description
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1229-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1229-ND
FPGAs (Field Programmable Gate Array) 220-1229-ND
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

Buy Now Datasheet
500MHz 1.2V FPGA Programmable Logic Device - 696-LFE3-70EA-8FN672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 1.2V FPGA Programmable Logic Device
696-LFE3-70EA-8FN672C
500MHz 1.2V FPGA Programmable Logic Device 696-LFE3-70EA-8FN672C
FPGA 500MHz 67K Cells 380 I/Os 1.2V FBGA672 Product overview: LFE3-70EA-8FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-8FN672 C can be used for catalog matching and distributor lookup.

FPGA 500MHz 67K Cells 380 I/Os 1.2V FBGA672 Product overview: LFE3-70EA-8FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-8FN672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-8FN672C - 718987-LFE3-70EA-8FN672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-8FN672C
718987-LFE3-70EA-8FN672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-8FN672C 718987-LFE3-70EA-8FN672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718987-LFE3-70EA-8FN 672C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 380 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Family Name: LFE3-70 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; XC4VLX25-10FF672I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 718987-LFE3-70EA-8FN672C
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 380
Number of LABs/CLBs: 8375
Number of Logic Elements/Cells: 67000
Total RAM Bits: 4526080
Family Name: LFE3-70
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 672-FPBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; XC4VLX25-10FF672I;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-8FN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-8FN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-8FN672C
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-70EA-8FN672C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-70EA-8FN672C
FPGAs (Field Programmable Gate Array) LFE3-70EA-8FN672C
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-70EA-8FN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-70EA-8FN672C
FPGAs (Field Programmable Gate Array) LFE3-70EA-8FN672C
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-8FN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-8FN672C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-8FN672C
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1229-ND 696-LFE3-70EA-8FN672C 718987-LFE3-70EA-8FN672C LFE3-70EA-8FN672C LFE3-70EA-8FN672C LFE3-70EA-8FN672C LFE3-70EA-8FN672C
Product Name FPGAs (Field Programmable Gate Array) 500MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-8FN672C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; FBGA Other; 672-BBGA Other; 672-BBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 67000 67000 67000 67000
Internal Frequency 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details