Field Programmable Gate Array, 500MHz, 92000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-95EA-8FN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-8FN672
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
IC FPGA 380 I/O 672FPBGA
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
IC FPGA 380 I/O 672FPBGA
IC FPGA 380 I/O 672FPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE3-95EA-8FN672I | LFE3-95EA-8FN672I-ND | LFE3-95EA-8FN672I | LFE3-95EA-8FN672I | LFE3-95EA-8FN672I | LFE3-95EA-8FN672I |
| Product Name | 500MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 92000 | 92000 | 92000 | |||
| Internal Frequency | 500 MHz | |||||
| User I/Os | 380 pins | 380 pins | 380 pins | |||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.2V | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other |