Field Programmable Gate Array, 1280 CLBs, 420MHz, 10200-Cell, PQFP208, 28 X 28 MM, PLASTIC, QFP-208 Product overview: LFEC10E-4Q208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC10E-4Q208C can be used for catalog matching and distributor lookup.
EC Field Programmable Gate Array (FPGA) IC 147 282624 10200 208-BFQFP
IC FPGA 147 I/O 208QFP
IC FPGA 147 I/O 208QFP
EC Field Programmable Gate Array (FPGA) IC 147 282624 10200 208-BFQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC10E-4Q208C | LFEC10E-4Q208C-ND | LFEC10E-4Q208C | LFEC10E-4Q208C | LFEC10E-4Q208C |
| Product Name | 420MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 10200 | ||||
| Logic Cells / Logic Blocks | 10200 | 10200 | 10200 | ||
| Package Type | Other; PQFP | Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| Internal Frequency | 378 MHz | ||||
| User I/Os | 147 pins | 147 pins | 147 pins |