IC FPGA 259 I/O 554CABGA Product overview: LFE5U-85F-8BG554C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-85F-8BG554
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1317994-LFE5U-85F-8B
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 259
Number of LABs/CLBs: 21000
Number of Logic Elements/Cells: 84000
Total RAM Bits: 3833856
Voltage - Supply: 1.045V ~ 1.155V
Supplier Device Package: 554-CABGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 554-FBGA
ECCN: 3A991D
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-2078
Base Product Number: LFE5U-85
RoHS Status: ROHS3 Compliant
ECP5 Field Programmable Gate Array (FPGA) IC 259 3833856 84000 554-FBGA
IC FPGA 259 I/O 554CABGA
IC FPGA 259 I/O 554CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 259 3833856 84000 554-FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE5U-85F-8BG554C | 1317994-LFE5U-85F-8BG554C | 220-2078-ND | LFE5U-85F-8BG554C | LFE5U-85F-8BG554C | LFE5U-85F-8BG554C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 84000 | 84000 | 84000 | 84000 | ||
| Package Type | Other; Tray | Other; 554-FBGA | Other; 554-FBGA | Other; 554-FBGA | ||
| Pins | 554 | 554 | ||||
| Internal Frequency | 400 MHz | |||||
| User I/Os | 259 pins | 259 pins | 259 pins |