The LFE5UM-45F-7BG381C is a Field Programmable Gate Array (FPGA) from the ECP5 family by Quarktwin Technology Ltd. It features a lead-free caBGA package with 381 pins and is designed for commercial temperature applications. This FPGA offers 44,000 Look-Up Tables (LUTs), providing substantial logic capacity for various applications. The device supports high-speed serial transceivers, making it suitable for applications requiring robust data transmission capabilities. Additionally, it includes support for DDR memory, enhancing its versatility in memory-intensive designs. The LFE5UM-45F-7BG381C is ideal for engineers looking for a flexible and powerful FPGA solution for their projects.
ECP5 Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA
IC FPGA 203 I/O 381CABGA Product overview: LFE5UM-45F-7BG381C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5UM-45F-7BG38
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1323220-LFE5UM-45F-7
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 203
Number of LABs/CLBs: 11000
Number of Logic Elements/Cells: 44000
Total RAM Bits: 1990656
Voltage - Supply: 1.045V ~ 1.155V
Supplier Device Package: 381-CABGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 381-FBGA
ECCN: 3A991D
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1996
Base Product Number: LFE5UM-45
RoHS Status: ROHS3 Compliant
IC FPGA 203 I/O 381CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 203 1990656 44000 381-FBGA
IC FPGA 203 I/O 381CABGA
IC FPGA 203 I/O 381CABGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1996-ND | 696-LFE5UM-45F-7BG381C | 1323220-LFE5UM-45F-7BG381C | LFE5UM-45F-7BG381C | LFE5UM-45F-7BG381C | LFE5UM-45F-7BG381C | LFE5UM-45F-7BG381C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 381-FBGA | Other; Tray | Other; 381-FBGA | Other; 381-FBGA | Other; 381-FBGA | ||
| Pins | 381 | 381 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 44000 | 44000 | 44000 | 44000 | |||
| Internal Frequency | 350 MHz |