Field Programmable Gate Array, 1920 CLBs, 420MHz, 15300-Cell, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-484 Product overview: LFEC15E-3FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC15E-3FN484C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196206-LFEC15E-3FN4
Series: EC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 352
Number of Logic Elements/Cells: 15400
Total RAM Bits: 358400
Part Status: Obsolete(EOL)
Family Name: LFEC15
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): M1A3P250L-FGG484I; M1A3P250L-FGG484; M1A3P250L-FG484I;
Introduction Date: June 25, 2004
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
EC Field Programmable Gate Array (FPGA) IC 352 358400 15400 484-BBGA
EC Field Programmable Gate Array (FPGA) IC 352 358400 15400 484-BBGA
IC FPGA 352 I/O 484FBGA
IC FPGA 352 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC15E-3FN484C | 1196206-LFEC15E-3FN484C | 220-1231-ND | LFEC15E-3FN484C | LFEC15E-3FN484C | LFEC15E-3FN484C |
| Product Name | 420MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC15E-3FN484C | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 15400 | |||||
| Logic Cells / Logic Blocks | 15400 | 15400 | 15400 | 15400 | ||
| Package Type | Other; FBGA | Other; 484-BBGA | Other; 484-BBGA | |||
| Internal Frequency | 340 MHz | |||||
| User I/Os | 352 pins | 352 pins | 352 pins |