The LFE3-95EA-7LFN672I is a member of the LatticeECP3 FPGA family, designed for high-performance applications with a focus on cost-effectiveness. It features 92,000 look-up tables (LUTs) and supports up to 672 user I/Os, making it suitable for complex designs requiring significant logic density and flexibility. The device operates at a core voltage of 1.2 V and is packaged in a lead-free fpBGA format. This FPGA supports a variety of high-speed interfaces, including DDR3, PCI Express, and Ethernet protocols, with embedded SERDES capable of data rates from 230 Mbps to 3.2 Gbps. It includes advanced DSP capabilities with up to 320 multipliers and offers flexible memory resources, including 6.85 Mbits of embedded block RAM and distributed RAM options. The LFE3-95EA-7LFN672I also provides robust configuration options, including dual-boot capability and bit-stream encryption for secure updates. It is compatible with Lattice's Diamond and ispLEVER design software, which facilitates efficient implementation of complex designs. This FPGA is ideal for applications in telecommunications, industrial control, and other areas requiring high integration and performance.
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
IC FPGA 380 I/O 672FPBGA
IC FPGA 380 I/O 672FPBGA
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE3-95EA-7LFN672I-ND | LFE3-95EA-7LFN672I | LFE3-95EA-7LFN672I | LFE3-95EA-7LFN672I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; 672-BBGA | ||
| Pins | 672 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 92000 | 92000 |