Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN672I LFE3-70EA-6FN672I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1052398-LFE3-70EA-6F N672I Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1052398-LFE3-70EA-6F N672I Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN672I - 1052398-LFE3-70EA-6FN672I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN672I
1052398-LFE3-70EA-6FN672I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN672I 1052398-LFE3-70EA-6FN672I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1052398-LFE3-70EA-6F N672I Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 8375 Number of Logic Elements/Cells: 67000 Total RAM Bits: 4526080 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1052398-LFE3-70EA-6FN672I
Mounting: SMD (SMT)
Number of I/O: 380
Number of LABs/CLBs: 8375
Number of Logic Elements/Cells: 67000
Total RAM Bits: 4526080
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 672-FPBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
375MHz FPGA Programmable Logic Device - 696-LFE3-70EA-6FN672I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz FPGA Programmable Logic Device
696-LFE3-70EA-6FN672I
375MHz FPGA Programmable Logic Device 696-LFE3-70EA-6FN672I
Field Programmable Gate Array, 375MHz, 67000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-70EA-6FN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-6FN672 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 375MHz, 67000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-70EA-6FN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-70EA-6FN672I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1089-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1089-ND
FPGAs (Field Programmable Gate Array) 220-1089-ND
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

Buy Now Datasheet
IC FPGA 380 I/O 672FPBGA - 477-LFE3-70EA-6FN672I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 380 I/O 672FPBGA
477-LFE3-70EA-6FN672I
IC FPGA 380 I/O 672FPBGA 477-LFE3-70EA-6FN672I
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN672I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-6FN672I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-6FN672I
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN672I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-70EA-6FN672I
FPGAs (Field Programmable Gate Array) LFE3-70EA-6FN672I
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 67000 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN672I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-70EA-6FN672I
FPGAs (Field Programmable Gate Array) LFE3-70EA-6FN672I
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-70EA-6FN672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-70EA-6FN672I
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1052398-LFE3-70EA-6FN672I 696-LFE3-70EA-6FN672I 220-1089-ND 477-LFE3-70EA-6FN672I LFE3-70EA-6FN672I LFE3-70EA-6FN672I LFE3-70EA-6FN672I LFE3-70EA-6FN672I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70EA-6FN672I 375MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) IC FPGA 380 I/O 672FPBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 67000 67000 67000 67000 67000
Package Type Other; 672-FPBGA (27x27) Other; FBGA Other; 672-BBGA Other; 672-BBGA Other; 672-BBGA Other; 672-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other
Internal Frequency 375 MHz 375 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details