ECP5 Field Programmable Gate Array (FPGA) IC 205 3833856 84000 381-FBGA
IC FPGA 205 I/O 381CABGA
IC FPGA 205 I/O 381CABGA
ECP5 Field Programmable Gate Array (FPGA) IC 205 3833856 84000 381-FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE5UM-85F-6BG381I-ND | LFE5UM-85F-6BG381I | LFE5UM-85F-6BG381I | LFE5UM-85F-6BG381I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 381-FBGA | Other; 381-FBGA | ||
| Pins | 381 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 1.045V ~ 1.155V |