Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE3-95EA-8FN484C

Description
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA
Request a Quote Datasheet
Description
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1165-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1165-ND
FPGAs (Field Programmable Gate Array) 220-1165-ND
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-LFE3-95EA-8FN484C
500MHz FPGA Programmable Logic Device 696-LFE3-95EA-8FN484C
Field Programmable Gate Array, 500MHz, 92000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-95EA-8FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-8FN484 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 92000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-95EA-8FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-8FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN484C - 778562-LFE3-95EA-8FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN484C
778562-LFE3-95EA-8FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN484C 778562-LFE3-95EA-8FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778562-LFE3-95EA-8FN 484C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 295 Number of LABs/CLBs: 11500 Number of Logic Elements/Cells: 92000 Total RAM Bits: 4526080 Family Name: LFE3-95 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): AGLE3000V5-FFGG484; AGLE3000-FGG484I; AGLE3000-FGG484; AGLE3000V5-FFG484; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778562-LFE3-95EA-8FN484C
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 295
Number of LABs/CLBs: 11500
Number of Logic Elements/Cells: 92000
Total RAM Bits: 4526080
Family Name: LFE3-95
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): AGLE3000V5-FFGG484; AGLE3000-FGG484I; AGLE3000-FGG484; AGLE3000V5-FFG484;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95EA-8FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-95EA-8FN484C
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-95EA-8FN484C
FPGAs (Field Programmable Gate Array) LFE3-95EA-8FN484C
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95EA-8FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-95EA-8FN484C
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1165-ND 696-LFE3-95EA-8FN484C 778562-LFE3-95EA-8FN484C LFE3-95EA-8FN484C LFE3-95EA-8FN484C LFE3-95EA-8FN484C
Product Name FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8FN484C Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; FBGA Other; 484-BBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 92000 92000 92000 92000
Internal Frequency 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810GC-35 - Rochester Electronics
Specs
Package Type Other; PGA68
View Details
5 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details