Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE3-35EA-7FTN256C

Description
ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA
Request a Quote Datasheet
Description
ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1081-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1081-ND
FPGAs (Field Programmable Gate Array) 220-1081-ND
ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

Buy Now Datasheet
420MHz FPGA Programmable Logic Device - 696-LFE3-35EA-7FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE3-35EA-7FTN256C
420MHz FPGA Programmable Logic Device 696-LFE3-35EA-7FTN256C
Field Programmable Gate Array, 420MHz, 33000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-35EA-7FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-7FTN25 6C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 33000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-35EA-7FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-7FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-7FTN256C - 922975-LFE3-35EA-7FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-7FTN256C
922975-LFE3-35EA-7FTN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-7FTN256C 922975-LFE3-35EA-7FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922975-LFE3-35EA-7FT N256C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA Package: 256-BGA Package: Tray Mounting: Surface Mount Number of I/O: 133 Family Name: LFE3-35 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1081, LFE335EA7FTN256C

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922975-LFE3-35EA-7FTN256C
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 133
Family Name: LFE3-35
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1081, LFE335EA7FTN256C

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-7FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-7FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-7FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-7FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-7FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-7FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-35EA-7FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-35EA-7FTN256C
FPGAs (Field Programmable Gate Array) LFE3-35EA-7FTN256C
ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 1358848 33000 256-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1081-ND 696-LFE3-35EA-7FTN256C 922975-LFE3-35EA-7FTN256C LFE3-35EA-7FTN256C LFE3-35EA-7FTN256C LFE3-35EA-7FTN256C
Product Name FPGAs (Field Programmable Gate Array) 420MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-7FTN256C Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; BGA Other; 256-FTBGA (17x17) Other; 256-BGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 33000 33000 33000
Unlock Full Specs
to access all available technical data