Lattice Semiconductor Corporation FPGA Programmable Logic Device LFE5U-25F-8BG256C

Description
Field Programmable Gate Array, Product overview: LFE5U-25F-8BG256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-25F-8BG256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, Product overview: LFE5U-25F-8BG256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-25F-8BG256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LFE5U-25F-8BG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE5U-25F-8BG256C
FPGA Programmable Logic Device 696-LFE5U-25F-8BG256C
Field Programmable Gate Array, Product overview: LFE5U-25F-8BG256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-25F-8BG256 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: LFE5U-25F-8BG256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-25F-8BG256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE5U-25F-8BG256C-ND
FPGAs (Field Programmable Gate Array) LFE5U-25F-8BG256C-ND
ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 256-LFBGA

ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 256-LFBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG256C - 877048-LFE5U-25F-8BG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG256C
877048-LFE5U-25F-8BG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG256C 877048-LFE5U-25F-8BG256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 877048-LFE5U-25F-8BG 256C Series: ECP5 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 197 1032192 24000 256-LFBGA Package: 256-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 197 Family Name: LFE5U-25 Categories: Integrated Circuits (ICs) Case / Package: 256-CABGA (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 877048-LFE5U-25F-8BG256C
Series: ECP5
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 197 1032192 24000 256-LFBGA
Package: 256-LFBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 197
Family Name: LFE5U-25
Categories: Integrated Circuits (ICs)
Case / Package: 256-CABGA (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE5U-25F-8BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5U-25F-8BG256C
IC FPGA 197 I/O 256CABGA

IC FPGA 197 I/O 256CABGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE5U-25F-8BG256C
FPGAs (Field Programmable Gate Array) LFE5U-25F-8BG256C
ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 256-LFBGA

ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 256-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE5U-25F-8BG256C
FPGAs (Field Programmable Gate Array) LFE5U-25F-8BG256C
IC FPGA 197 I/O 256CABGA

IC FPGA 197 I/O 256CABGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE5U-25F-8BG256C
Embedded - FPGAs (Field Programmable Gate Array) LFE5U-25F-8BG256C
IC FPGA 197 I/O 256CABGA

IC FPGA 197 I/O 256CABGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE5U-25F-8BG256C LFE5U-25F-8BG256C-ND 877048-LFE5U-25F-8BG256C LFE5U-25F-8BG256C LFE5U-25F-8BG256C LFE5U-25F-8BG256C LFE5U-25F-8BG256C
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LFBGA Other; 256-CABGA (14x14) Other; 256-LFBGA Other; 256-LFBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.045V ~ 1.155V Other; 1.045V ~ 1.155V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details