Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE3-17EA-6FTN256C

Description
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA
Request a Quote Datasheet
Description
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1546-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1546-ND
FPGAs (Field Programmable Gate Array) 220-1546-ND
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet
1.2V BGA FPGA Programmable Logic Device - 696-LFE3-17EA-6FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V BGA FPGA Programmable Logic Device
696-LFE3-17EA-6FTN256C
1.2V BGA FPGA Programmable Logic Device 696-LFE3-17EA-6FTN256C
FPGA 17K Cells 1.2V 256-Pin BGA Product overview: LFE3-17EA-6FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6FTN25 6C can be used for catalog matching and distributor lookup.

FPGA 17K Cells 1.2V 256-Pin BGA Product overview: LFE3-17EA-6FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256C - 083284-LFE3-17EA-6FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256C
083284-LFE3-17EA-6FTN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256C 083284-LFE3-17EA-6FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 083284-LFE3-17EA-6FT N256C Mounting: SMD (SMT) Number of I/O: 133 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Family Name: LFE3-17 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P600L-1FG256; A3P600L-FG256; A3P600L-FG256I; Introduction Date: February 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 083284-LFE3-17EA-6FTN256C
Mounting: SMD (SMT)
Number of I/O: 133
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 716800
Family Name: LFE3-17
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P600L-1FG256; A3P600L-FG256; A3P600L-FG256I;
Introduction Date: February 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FTN256C
FPGAs (Field Programmable Gate Array) LFE3-17EA-6FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FTN256C
FPGAs (Field Programmable Gate Array) LFE3-17EA-6FTN256C
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-6FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-6FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-6FTN256C
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1546-ND 696-LFE3-17EA-6FTN256C 083284-LFE3-17EA-6FTN256C LFE3-17EA-6FTN256C LFE3-17EA-6FTN256C LFE3-17EA-6FTN256C LFE3-17EA-6FTN256C
Product Name FPGAs (Field Programmable Gate Array) 1.2V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6FTN256C FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; BGA Other; 256-FTBGA (17x17) Other; 256-BGA Other; 256-BGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 17000 17000 17000 17000
Internal Frequency 3.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details