Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN672I LFE3-35EA-8FN672I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778551-LFE3-35EA-8FN 672I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 310 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 33000 Total RAM Bits: 1358848 Family Name: LFE3-35 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; 10AX027C1F27I1SGES; EP1S10B672I7; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778551-LFE3-35EA-8FN 672I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 310 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 33000 Total RAM Bits: 1358848 Family Name: LFE3-35 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; 10AX027C1F27I1SGES; EP1S10B672I7; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN672I - 778551-LFE3-35EA-8FN672I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN672I
778551-LFE3-35EA-8FN672I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN672I 778551-LFE3-35EA-8FN672I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778551-LFE3-35EA-8FN 672I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 310 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 33000 Total RAM Bits: 1358848 Family Name: LFE3-35 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; 10AX027C1F27I1SGES; EP1S10B672I7; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778551-LFE3-35EA-8FN672I
Series: ECP3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 310
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 33000
Total RAM Bits: 1358848
Family Name: LFE3-35
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FPBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; 10AX027C1F27I1SGES; EP1S10B672I7;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1163-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1163-ND
FPGAs (Field Programmable Gate Array) 220-1163-ND
ECP3 Field Programmable Gate Array (FPGA) IC 310 1358848 33000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 310 1358848 33000 672-BBGA

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-LFE3-35EA-8FN672I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-LFE3-35EA-8FN672I
500MHz FPGA Programmable Logic Device 696-LFE3-35EA-8FN672I
Field Programmable Gate Array, 500MHz, 33000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-35EA-8FN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-8FN672 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 33000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-35EA-8FN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-8FN672I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-8FN672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-8FN672I
IC FPGA 310 I/O 672FPBGA

IC FPGA 310 I/O 672FPBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN672I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-35EA-8FN672I
FPGAs (Field Programmable Gate Array) LFE3-35EA-8FN672I
ECP3 Field Programmable Gate Array (FPGA) IC 310 1358848 33000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 310 1358848 33000 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN672I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-8FN672I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-8FN672I
IC FPGA 310 I/O 672FPBGA

IC FPGA 310 I/O 672FPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778551-LFE3-35EA-8FN672I 220-1163-ND 696-LFE3-35EA-8FN672I LFE3-35EA-8FN672I LFE3-35EA-8FN672I LFE3-35EA-8FN672I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN672I FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 33000 33000 33000 33000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other Other; 1.14V ~ 1.26V
Package Type Other; 672-BBGA Other; BGA Other; 672-BBGA
Pins 672
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C7 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details