Quarktwin Technology Ltd. Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 10 20 30 40 42 43 44 45 46 47 48 49 50 51 52 53 54 60 64
Product Name Notes
* Programmable Logic Device (PLD) IC Macrocells
Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA
Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1130496 27696
Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520
Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1130496 27696 484-BGA
Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56520 484-BGA
Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 267 2648064 86316 484-BGA
Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 387 1869824 56520 676-BGA
Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86316 676-BGA
IC CPLD 128MC 10NS 100CABGA
IC CPLD 128MC 10NS 100QFP
IC CPLD 128MC 10NS 100TQFP
IC CPLD 128MC 10NS 84PLCC
IC CPLD 128MC 12NS 100CABGA
IC CPLD 128MC 12NS 100QFP
IC CPLD 128MC 12NS 100TQFP
IC CPLD 128MC 12NS 84PLCC
IC CPLD 128MC 14NS 84PLCC
IC CPLD 128MC 15NS 84PLCC
IC CPLD 128MC 18NS 84PLCC
IC CPLD 128MC 5.5NS 100CABGA
IC CPLD 128MC 5.5NS 100QFP
IC CPLD 128MC 5.5NS 100TQFP
IC CPLD 128MC 7.5NS 100CABGA
IC CPLD 128MC 7.5NS 100QFP
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 84PLCC
IC CPLD 192MC 10NS 144FPBGA
IC CPLD 192MC 10NS 144TQFP
IGLOO2 Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 180 1130496 27696 325-TFBGA, FCBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 180 2648064 86184 325-TFBGA, FCBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 1869824 56520 784-FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 195 1130496 27696 400-LFBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 200 1869824 56340 325-TFBGA, FCBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 200 1869824 56520 325-TFBGA, FCBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1130496 27696 400-LFBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520 400-LFBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 248 5120000 146124 484-BFBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1130496 27696 484-BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56340 484-BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56520 484-BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 267 2648064 86184 484-BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 267 2648064 86316 484-BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 293 5120000 146124 536-LFBGA, CSPBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 387 1869824 56520 676-BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 395 1869824 56520 784-FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86184 676-BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86316 676-BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 574 3637248 99512 1152-BBGA, FCBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 574 5120000 146124 1152-BBGA, FCBGA

<< Prev Next >>