Lattice Semiconductor Corporation 420MHz FPGA Programmable Logic Device LFE3-17EA-7FTN256I

Description
Field Programmable Gate Array, 420MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-7FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-7FTN25 6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 420MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-7FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-7FTN25 6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
420MHz FPGA Programmable Logic Device - 696-LFE3-17EA-7FTN256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE3-17EA-7FTN256I
420MHz FPGA Programmable Logic Device 696-LFE3-17EA-7FTN256I
Field Programmable Gate Array, 420MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-7FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-7FTN25 6I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 17000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFE3-17EA-7FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-7FTN256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1761-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1761-ND
FPGAs (Field Programmable Gate Array) 220-1761-ND
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256I - 851282-LFE3-17EA-7FTN256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256I
851282-LFE3-17EA-7FTN256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256I 851282-LFE3-17EA-7FTN256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 851282-LFE3-17EA-7FT N256I Series: ECP3 Features: series Field Programmable Gate Array (FPGA) IC 133 716800 17000 Package: Tray Number of I/O: 133 Family Name: LFE3-17 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1761, LFE3-17EA-7FTN256I-N D, LFE317EA7FTN256I

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 851282-LFE3-17EA-7FTN256I
Series: ECP3
Features: series Field Programmable Gate Array (FPGA) IC 133 716800 17000
Package: Tray
Number of I/O: 133
Family Name: LFE3-17
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1761, LFE3-17EA-7FTN256I-ND, LFE317EA7FTN256I

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-7FTN256I
FPGAs (Field Programmable Gate Array) LFE3-17EA-7FTN256I
ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

ECP3 Field Programmable Gate Array (FPGA) IC 133 716800 17000 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-7FTN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-7FTN256I
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-7FTN256I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-7FTN256I
IC FPGA 133 I/O 256FTBGA

IC FPGA 133 I/O 256FTBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-17EA-7FTN256I 220-1761-ND 851282-LFE3-17EA-7FTN256I LFE3-17EA-7FTN256I LFE3-17EA-7FTN256I LFE3-17EA-7FTN256I
Product Name 420MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-7FTN256I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000
Package Type Other; BGA Other; 256-BGA Other; 256-BGA
Internal Frequency 3.1 MHz
User I/Os 133 pins 133 pins 133 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details