Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE2M50SE-7FN484C

Description
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA
Request a Quote Datasheet
Description
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFE2M50SE-7FN484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2M50SE-7FN484C-ND
FPGAs (Field Programmable Gate Array) LFE2M50SE-7FN484C-ND
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE2M50SE-7FN484C
420MHz FPGA Programmable Logic Device 696-LFE2M50SE-7FN484C
Field Programmable Gate Array, 420MHz, 50000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M50SE-7FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50SE-7FN484 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 50000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M50SE-7FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50SE-7FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-7FN484C - 778540-LFE2M50SE-7FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-7FN484C
778540-LFE2M50SE-7FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-7FN484C 778540-LFE2M50SE-7FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778540-LFE2M50SE-7FN 484C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 270 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 48000 Total RAM Bits: 4246528 Family Name: ECP2M50 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): AGLE3000V5-FFGG484; AGLE3000-FGG484I; AGLE3000-FGG484; AGLE3000V5-FFG484; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778540-LFE2M50SE-7FN484C
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 270
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 48000
Total RAM Bits: 4246528
Family Name: ECP2M50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): AGLE3000V5-FFGG484; AGLE3000-FGG484I; AGLE3000-FGG484; AGLE3000V5-FFG484;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-7FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M50SE-7FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M50SE-7FN484C
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-7FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M50SE-7FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M50SE-7FN484C
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2M50SE-7FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M50SE-7FN484C
FPGAs (Field Programmable Gate Array) LFE2M50SE-7FN484C
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFE2M50SE-7FN484C-ND 696-LFE2M50SE-7FN484C 778540-LFE2M50SE-7FN484C LFE2M50SE-7FN484C LFE2M50SE-7FN484C LFE2M50SE-7FN484C
Product Name FPGAs (Field Programmable Gate Array) 420MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-7FN484C Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; 484-BBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 48000 48000 48000 48000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details