Lattice Semiconductor Corporation 500MHz FPGA Programmable Logic Device LFE3-150EA-8FN1156C

Description
Field Programmable Gate Array, 500MHz, 149000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-150EA-8FN1156C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-8FN11 56C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 500MHz, 149000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-150EA-8FN1156C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-8FN11 56C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz FPGA Programmable Logic Device - 696-LFE3-150EA-8FN1156C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-LFE3-150EA-8FN1156C
500MHz FPGA Programmable Logic Device 696-LFE3-150EA-8FN1156C
Field Programmable Gate Array, 500MHz, 149000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-150EA-8FN1156C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-8FN11 56C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 149000-Cell, PBGA1156, 35 X 35 MM, LEAD FREE, FPBGA-1156 Product overview: LFE3-150EA-8FN1156C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-8FN1156C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156C - 714830-LFE3-150EA-8FN1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156C
714830-LFE3-150EA-8FN1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156C 714830-LFE3-150EA-8FN1156C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 714830-LFE3-150EA-8F N1156C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1156-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 586 Number of LABs/CLBs: 18625 Number of Logic Elements/Cells: 149000 Total RAM Bits: 7014400 Family Name: LFE3-150 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 1156-FPBGA (35x35) Alternative Parts (Cross-Reference): XC5VTX150T-2FF1156C; XC5VTX150T-1FFG1156I ; XC5VTX150T-1FFG1156C ; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 714830-LFE3-150EA-8FN1156C
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1156-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 586
Number of LABs/CLBs: 18625
Number of Logic Elements/Cells: 149000
Total RAM Bits: 7014400
Family Name: LFE3-150
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 1156-FPBGA (35x35)
Alternative Parts (Cross-Reference): XC5VTX150T-2FF1156C; XC5VTX150T-1FFG1156I; XC5VTX150T-1FFG1156C;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1162-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1162-ND
FPGAs (Field Programmable Gate Array) 220-1162-ND
ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-150EA-8FN1156C
FPGAs (Field Programmable Gate Array) LFE3-150EA-8FN1156C
ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 586 7014400 149000 1156-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-150EA-8FN1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-150EA-8FN1156C
IC FPGA 586 I/O 1156FBGA

IC FPGA 586 I/O 1156FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-150EA-8FN1156C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-150EA-8FN1156C
IC FPGA 586 I/O 1156FBGA

IC FPGA 586 I/O 1156FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-150EA-8FN1156C
FPGAs (Field Programmable Gate Array) LFE3-150EA-8FN1156C
IC FPGA 586 I/O 1156FBGA

IC FPGA 586 I/O 1156FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-150EA-8FN1156C 714830-LFE3-150EA-8FN1156C 220-1162-ND LFE3-150EA-8FN1156C LFE3-150EA-8FN1156C LFE3-150EA-8FN1156C LFE3-150EA-8FN1156C
Product Name 500MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-8FN1156C FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 149000 149000 149000 149000
Package Type Other; FBGA Other; 1156-BBGA Other; 1156-BBGA Other; 1156-BBGA
User I/Os 586 pins 586 pins 586 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details