Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-6FN672I LFE3-150EA-6FN672I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778545-LFE3-150EA-6F N672I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 380 Number of LABs/CLBs: 18625 Number of Logic Elements/Cells: 149000 Total RAM Bits: 7014400 Family Name: LFE3-150 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC2VP4-7FF672I; XC2VP7-7FFG672I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778545-LFE3-150EA-6F N672I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 380 Number of LABs/CLBs: 18625 Number of Logic Elements/Cells: 149000 Total RAM Bits: 7014400 Family Name: LFE3-150 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC2VP4-7FF672I; XC2VP7-7FFG672I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-6FN672I - 778545-LFE3-150EA-6FN672I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-6FN672I
778545-LFE3-150EA-6FN672I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-6FN672I 778545-LFE3-150EA-6FN672I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778545-LFE3-150EA-6F N672I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 380 Number of LABs/CLBs: 18625 Number of Logic Elements/Cells: 149000 Total RAM Bits: 7014400 Family Name: LFE3-150 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC2VP4-7FF672I; XC2VP7-7FFG672I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778545-LFE3-150EA-6FN672I
Series: ECP3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 380
Number of LABs/CLBs: 18625
Number of Logic Elements/Cells: 149000
Total RAM Bits: 7014400
Family Name: LFE3-150
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FPBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC2VP4-7FF672I; XC2VP7-7FFG672I;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1100-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1100-ND
FPGAs (Field Programmable Gate Array) 220-1100-ND
ECP3 Field Programmable Gate Array (FPGA) IC 380 7014400 149000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 7014400 149000 672-BBGA

Buy Now Datasheet
375MHz FPGA Programmable Logic Device - 696-LFE3-150EA-6FN672I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz FPGA Programmable Logic Device
696-LFE3-150EA-6FN672I
375MHz FPGA Programmable Logic Device 696-LFE3-150EA-6FN672I
Field Programmable Gate Array, 375MHz, 149000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-150EA-6FN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-6FN67 2I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 375MHz, 149000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-150EA-6FN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-150EA-6FN672I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-150EA-6FN672I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-150EA-6FN672I
FPGAs (Field Programmable Gate Array) LFE3-150EA-6FN672I
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-6FN672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-150EA-6FN672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-150EA-6FN672I
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-6FN672I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-150EA-6FN672I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-150EA-6FN672I
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-150EA-6FN672I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-150EA-6FN672I
FPGAs (Field Programmable Gate Array) LFE3-150EA-6FN672I
ECP3 Field Programmable Gate Array (FPGA) IC 380 7014400 149000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 7014400 149000 672-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778545-LFE3-150EA-6FN672I 220-1100-ND 696-LFE3-150EA-6FN672I LFE3-150EA-6FN672I LFE3-150EA-6FN672I LFE3-150EA-6FN672I LFE3-150EA-6FN672I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-150EA-6FN672I FPGAs (Field Programmable Gate Array) 375MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 149000 149000 149000 149000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V
Package Type Other; 672-BBGA Other; FBGA Other; 672-BBGA Other; 672-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details