FPGA - Field Programmable Gate Array 92K LUTs, 380 I/O 7 Speed Product overview: LFE3-95E-7FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95E-7FN672C
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778560-LFE3-95E-7FN6
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 380
Number of LABs/CLBs: 11500
Number of Logic Elements/Cells: 92000
Total RAM Bits: 4526080
Part Status: Obsolete(EOL)
Family Name: LFE3-95E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FPBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M ; XQ4VFX60-10EF672I; XC4VLX60-10FF672I; XC4VLX60-10FF672C;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC FPGA 380 I/O 672FPBGA
IC FPGA 380 I/O 672FPBGA
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE3-95E-7FN672C | LFE3-95E-7FN672C-ND | 778560-LFE3-95E-7FN672C | LFE3-95E-7FN672C | LFE3-95E-7FN672C | LFE3-95E-7FN672C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-7FN672C | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 92000 | 92000 | 92000 | 92000 | ||
| User I/Os | 380 pins | 380 pins | 380 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.2V | Other; 1.14 V ~ 1.26 V | Other | Other; 1.14V ~ 1.26V |