IC FPGA 147 I/O 208QFP Product overview: LFEC10E-5QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC10E-5QN208C can be used for catalog matching and distributor lookup.
EC Field Programmable Gate Array (FPGA) IC 147 282624 10200 208-BFQFP
Win Source Part Number: 991102-LFEC10E-5QN20
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: EC
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 147
Number of Logic Elements/Cells: 10200
Total RAM Bits: 282624
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFEC10
Product Status: Obsolete
IC FPGA 147 I/O 208QFP
IC FPGA 147 I/O 208QFP
IC FPGA 147 I/O 208QFP
EC Field Programmable Gate Array (FPGA) IC 147 282624 10200 208-BFQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC10E-5QN208C | LFEC10E-5QN208C-ND | 991102-LFEC10E-5QN208C | LFEC10E-5QN208C | LFEC10E-5QN208C | LFEC10E-5QN208C | LFEC10E-5QN208C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 10200 | 10200 | 10200 | 10200 | |||
| Package Type | Other; PQFP | Other; 208-BFQFP | QFP | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| Internal Frequency | 420 MHz | ||||||
| User I/Os | 147 pins | 147 pins | 147 pins |