Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN484I LFE3-35EA-8FN484I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 758725-LFE3-35EA-8FN 484I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 295 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 33000 Total RAM Bits: 1358848 Family Name: LFE3-35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): M7A3P400-FG484I; M7A3P400-FGG484I; M7A3P400-FGG484; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 758725-LFE3-35EA-8FN 484I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 295 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 33000 Total RAM Bits: 1358848 Family Name: LFE3-35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): M7A3P400-FG484I; M7A3P400-FGG484I; M7A3P400-FGG484; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN484I - 758725-LFE3-35EA-8FN484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN484I
758725-LFE3-35EA-8FN484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN484I 758725-LFE3-35EA-8FN484I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 758725-LFE3-35EA-8FN 484I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 295 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 33000 Total RAM Bits: 1358848 Family Name: LFE3-35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): M7A3P400-FG484I; M7A3P400-FGG484I; M7A3P400-FGG484; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 758725-LFE3-35EA-8FN484I
Series: ECP3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 295
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 33000
Total RAM Bits: 1358848
Family Name: LFE3-35
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): M7A3P400-FG484I; M7A3P400-FGG484I; M7A3P400-FGG484;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-LFE3-35EA-8FN484I
500MHz FPGA Programmable Logic Device 696-LFE3-35EA-8FN484I
Field Programmable Gate Array, 500MHz, 33000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-35EA-8FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-8FN484 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 33000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-35EA-8FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-35EA-8FN484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1765-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1765-ND
FPGAs (Field Programmable Gate Array) 220-1765-ND
ECP3 Field Programmable Gate Array (FPGA) IC 295 1358848 33000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 295 1358848 33000 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-8FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-8FN484I
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-35EA-8FN484I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-35EA-8FN484I
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-35EA-8FN484I
FPGAs (Field Programmable Gate Array) LFE3-35EA-8FN484I
ECP3 Field Programmable Gate Array (FPGA) IC 295 1358848 33000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 295 1358848 33000 484-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758725-LFE3-35EA-8FN484I 696-LFE3-35EA-8FN484I 220-1765-ND LFE3-35EA-8FN484I LFE3-35EA-8FN484I LFE3-35EA-8FN484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-35EA-8FN484I 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 33000 33000 33000 33000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other Other; 1.14V ~ 1.26V
Package Type Other; FBGA Other; 484-BBGA Other; 484-BBGA
Internal Frequency 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details