Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FN484C LFE3-17EA-8FN484C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718985-LFE3-17EA-8FN 484C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 222 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Family Name: LFE3-17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): AGLE600-FFG484; AGLE600-FFG484I; M7AGL1000-FG484I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718985-LFE3-17EA-8FN 484C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 222 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Family Name: LFE3-17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): AGLE600-FFG484; AGLE600-FFG484I; M7AGL1000-FG484I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FN484C - 718985-LFE3-17EA-8FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FN484C
718985-LFE3-17EA-8FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FN484C 718985-LFE3-17EA-8FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 718985-LFE3-17EA-8FN 484C Series: ECP3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 222 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Family Name: LFE3-17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): AGLE600-FFG484; AGLE600-FFG484I; M7AGL1000-FG484I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 718985-LFE3-17EA-8FN484C
Series: ECP3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 222
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 716800
Family Name: LFE3-17
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): AGLE600-FFG484; AGLE600-FFG484I; M7AGL1000-FG484I;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-LFE3-17EA-8FN484C
500MHz FPGA Programmable Logic Device 696-LFE3-17EA-8FN484C
Field Programmable Gate Array, 500MHz, 17000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-17EA-8FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-8FN484 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 17000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE3-17EA-8FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-8FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FN484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE3-17EA-8FN484C-ND
FPGAs (Field Programmable Gate Array) LFE3-17EA-8FN484C-ND
ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FN484C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-8FN484C
FPGAs (Field Programmable Gate Array) LFE3-17EA-8FN484C
IC FPGA 222 I/O 484FBGA

IC FPGA 222 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-8FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-8FN484C
IC FPGA 222 I/O 484FBGA

IC FPGA 222 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-8FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-8FN484C
IC FPGA 222 I/O 484FBGA

IC FPGA 222 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-8FN484C
FPGAs (Field Programmable Gate Array) LFE3-17EA-8FN484C
ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 718985-LFE3-17EA-8FN484C 696-LFE3-17EA-8FN484C LFE3-17EA-8FN484C-ND LFE3-17EA-8FN484C LFE3-17EA-8FN484C LFE3-17EA-8FN484C LFE3-17EA-8FN484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-8FN484C 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000 17000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V
Internal Frequency 3.1 MHz
User I/Os 222 pins 222 pins 222 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details