Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778541-LFE2M70E-5F90
Series: ECP2M
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 900-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 416
Number of LABs/CLBs: 8375
Number of Logic Elements/Cells: 67000
Total RAM Bits: 4642816
Part Status: Obsolete(EOL)
Family Name: ECP2M70
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FPBGA (31x31)
Alternative Parts (Cross-Reference): XC3S4000-5FGG900C; XC6SLX16-L1FGG900I; XC6SLX16-2FGG900I; XC6SLX16-3FGG900C ;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
ECP2M Field Programmable Gate Array (FPGA) IC 416 4642816 67000 900-BBGA
FPGA - Field Programmable Gate Array 67K LUTs 416 I/O Memory DSP 1.2V 5SPD Product overview: LFE2M70E-5F900I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M70E-5F900I can be used for catalog matching and distributor lookup.
ECP2M Field Programmable Gate Array (FPGA) IC 416 4642816 67000 900-BBGA
IC FPGA 416 I/O 900FBGA
IC FPGA 416 I/O 900FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 778541-LFE2M70E-5F900I | LFE2M70E-5F900I-ND | 696-LFE2M70E-5F900I | LFE2M70E-5F900I | LFE2M70E-5F900I | LFE2M70E-5F900I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M70E-5F900I | FPGAs (Field Programmable Gate Array) | 1.2V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 67000 | 67000 | 67000 | 67000 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other | ||
| Package Type | Other; 900-BBGA | Other; BGA | Other; 900-BBGA |