Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG381C LFE5U-25F-8BG381C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 877049-LFE5U-25F-8BG 381C Series: ECP5 Features: series Field Programmable Gate Array (FPGA) IC 197 1032192 24000 Package: Tray Number of I/O: 197 Family Name: LFE5U-25 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 877049-LFE5U-25F-8BG 381C Series: ECP5 Features: series Field Programmable Gate Array (FPGA) IC 197 1032192 24000 Package: Tray Number of I/O: 197 Family Name: LFE5U-25 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG381C - 877049-LFE5U-25F-8BG381C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG381C
877049-LFE5U-25F-8BG381C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG381C 877049-LFE5U-25F-8BG381C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 877049-LFE5U-25F-8BG 381C Series: ECP5 Features: series Field Programmable Gate Array (FPGA) IC 197 1032192 24000 Package: Tray Number of I/O: 197 Family Name: LFE5U-25 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 877049-LFE5U-25F-8BG381C
Series: ECP5
Features: series Field Programmable Gate Array (FPGA) IC 197 1032192 24000
Package: Tray
Number of I/O: 197
Family Name: LFE5U-25
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-2055-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-2055-ND
FPGAs (Field Programmable Gate Array) 220-2055-ND
ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 381-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 381-FBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFE5U-25F-8BG381C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE5U-25F-8BG381C
FPGA Programmable Logic Device 696-LFE5U-25F-8BG381C
Field Programmable Gate Array, Product overview: LFE5U-25F-8BG381C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-25F-8BG381 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: LFE5U-25F-8BG381C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE5U-25F-8BG381C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fpga, 400Mhz, Cabga-381; No. Of Logic Blocks Lattice Semiconductor - 55AJ1551 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 400Mhz, Cabga-381; No. Of Logic Blocks Lattice Semiconductor
55AJ1551
Fpga, 400Mhz, Cabga-381; No. Of Logic Blocks Lattice Semiconductor 55AJ1551
FPGA, 400MHZ, CABGA-381; No. of Logic Blocks:56; No. of Macrocells:24000; FPGA Family:ECP5; Logic Case Style:CABGA; No. of Pins:381Pins; No. of Speed Grades:8; Total RAM Bits:194Kbit; No. of I/O s:197I/O s; Clock Management:PLL RoHS Compliant: Yes

FPGA, 400MHZ, CABGA-381; No. of Logic Blocks:56; No. of Macrocells:24000; FPGA Family:ECP5; Logic Case Style:CABGA; No. of Pins:381Pins; No. of Speed Grades:8; Total RAM Bits:194Kbit; No. of I/O s:197I/O s; Clock Management:PLL RoHS Compliant: Yes

Supplier's Site Datasheet
Fpga, 400Mhz, Cabga-381 Rohs Compliant Lattice Semiconductor - 82AJ0398 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 400Mhz, Cabga-381 Rohs Compliant Lattice Semiconductor
82AJ0398
Fpga, 400Mhz, Cabga-381 Rohs Compliant Lattice Semiconductor 82AJ0398
FPGA, 400MHZ, CABGA-381 ROHS COMPLIANT: YES

FPGA, 400MHZ, CABGA-381 ROHS COMPLIANT: YES

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG381C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE5U-25F-8BG381C
FPGAs (Field Programmable Gate Array) LFE5U-25F-8BG381C
ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 381-FBGA

ECP5 Field Programmable Gate Array (FPGA) IC 197 1032192 24000 381-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG381C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE5U-25F-8BG381C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE5U-25F-8BG381C
IC FPGA 197 I/O 381CABGA

IC FPGA 197 I/O 381CABGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG381C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE5U-25F-8BG381C
FPGAs (Field Programmable Gate Array) LFE5U-25F-8BG381C
IC FPGA 197 I/O 381CABGA

IC FPGA 197 I/O 381CABGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG381C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE5U-25F-8BG381C
Embedded - FPGAs (Field Programmable Gate Array) LFE5U-25F-8BG381C
IC FPGA 197 I/O 381CABGA

IC FPGA 197 I/O 381CABGA

Supplier's Site Datasheet
IC FPGA 197 I/O 381CABGA - 477-LFE5U-25F-8BG381C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 197 I/O 381CABGA
477-LFE5U-25F-8BG381C
IC FPGA 197 I/O 381CABGA 477-LFE5U-25F-8BG381C
IC FPGA 197 I/O 381CABGA

IC FPGA 197 I/O 381CABGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 877049-LFE5U-25F-8BG381C 220-2055-ND 696-LFE5U-25F-8BG381C 55AJ1551 82AJ0398 LFE5U-25F-8BG381C LFE5U-25F-8BG381C LFE5U-25F-8BG381C LFE5U-25F-8BG381C 477-LFE5U-25F-8BG381C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE5U-25F-8BG381C FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Fpga, 400Mhz, Cabga-381; No. Of Logic Blocks Lattice Semiconductor Fpga, 400Mhz, Cabga-381 Rohs Compliant Lattice Semiconductor FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 197 I/O 381CABGA
Package Type Other; 381-FBGA Other; CABGA Other; 381-FBGA Other; 381-FBGA Other; 381-FBGA
Pins 381 381
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 56 24000 24000 24000
Unlock Full Specs
to access all available technical data