Lattice Semiconductor Corporation 375MHz FPGA Programmable Logic Device LFE3-17EA-6MG328C

Description
Field Programmable Gate Array, 375MHz, 17000-Cell, PBGA328, 10 X 10 MM, GREEN, CSBGA-328 Product overview: LFE3-17EA-6MG328C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6MG328 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 375MHz, 17000-Cell, PBGA328, 10 X 10 MM, GREEN, CSBGA-328 Product overview: LFE3-17EA-6MG328C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6MG328 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375MHz FPGA Programmable Logic Device - 696-LFE3-17EA-6MG328C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz FPGA Programmable Logic Device
696-LFE3-17EA-6MG328C
375MHz FPGA Programmable Logic Device 696-LFE3-17EA-6MG328C
Field Programmable Gate Array, 375MHz, 17000-Cell, PBGA328, 10 X 10 MM, GREEN, CSBGA-328 Product overview: LFE3-17EA-6MG328C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6MG328 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 375MHz, 17000-Cell, PBGA328, 10 X 10 MM, GREEN, CSBGA-328 Product overview: LFE3-17EA-6MG328C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-17EA-6MG328C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1319-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1319-ND
FPGAs (Field Programmable Gate Array) 220-1319-ND
ECP3 Field Programmable Gate Array (FPGA) IC 116 716800 17000 328-LFBGA, CSBGA

ECP3 Field Programmable Gate Array (FPGA) IC 116 716800 17000 328-LFBGA, CSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1186460-LFE3-17EA-6MG328C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1186460-LFE3-17EA-6MG328C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1186460-LFE3-17EA-6MG328C
Win Source Part Number: 1186460-LFE3-17EA-6M G328C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ECP3 Package: Tray Standard Package: 168 Mounting: SMD (SMT) Number of I/O: 116 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 716800 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 328-LFBGA, CSBGA Supplier Device Package: 328-CSBGA (10x10) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-1319,LFE317EA6MG 328C Base Product Number: LFE3-17

Win Source Part Number: 1186460-LFE3-17EA-6MG328C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP3
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Number of I/O: 116
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 716800
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 328-LFBGA, CSBGA
Supplier Device Package: 328-CSBGA (10x10)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-1319,LFE317EA6MG328C
Base Product Number: LFE3-17

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-6MG328C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-6MG328C
FPGAs (Field Programmable Gate Array) LFE3-17EA-6MG328C
IC FPGA 116 I/O 328CSBGA

IC FPGA 116 I/O 328CSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6MG328C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-6MG328C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-6MG328C
IC FPGA 116 I/O 328CSBGA

IC FPGA 116 I/O 328CSBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-17EA-6MG328C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-17EA-6MG328C
Embedded - FPGAs (Field Programmable Gate Array) LFE3-17EA-6MG328C
IC FPGA 116 I/O 328CSBGA

IC FPGA 116 I/O 328CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-17EA-6MG328C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-17EA-6MG328C
FPGAs (Field Programmable Gate Array) LFE3-17EA-6MG328C
ECP3 Field Programmable Gate Array (FPGA) IC 116 716800 17000 328-LFBGA, CSBGA

ECP3 Field Programmable Gate Array (FPGA) IC 116 716800 17000 328-LFBGA, CSBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE3-17EA-6MG328C 220-1319-ND 1186460-LFE3-17EA-6MG328C LFE3-17EA-6MG328C LFE3-17EA-6MG328C LFE3-17EA-6MG328C LFE3-17EA-6MG328C
Product Name 375MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000 17000
User I/Os 116 pins 116 pins 116 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details