Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672I LFE3-95EA-8LFN672I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778563-LFE3-95EA-8LF N672I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 380 Number of LABs/CLBs: 11500 Number of Logic Elements/Cells: 92000 Total RAM Bits: 4526080 Family Name: LFE3-95 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC2VP7-7FFG672I; XC2VP7-7FF672I; Introduction Date: November 21, 2000 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778563-LFE3-95EA-8LF N672I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 380 Number of LABs/CLBs: 11500 Number of Logic Elements/Cells: 92000 Total RAM Bits: 4526080 Family Name: LFE3-95 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC2VP7-7FFG672I; XC2VP7-7FF672I; Introduction Date: November 21, 2000 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672I - 778563-LFE3-95EA-8LFN672I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672I
778563-LFE3-95EA-8LFN672I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672I 778563-LFE3-95EA-8LFN672I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778563-LFE3-95EA-8LF N672I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 380 Number of LABs/CLBs: 11500 Number of Logic Elements/Cells: 92000 Total RAM Bits: 4526080 Family Name: LFE3-95 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC2VP7-7FFG672I; XC2VP7-7FF672I; Introduction Date: November 21, 2000 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778563-LFE3-95EA-8LFN672I
Series: ECP3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 380
Number of LABs/CLBs: 11500
Number of Logic Elements/Cells: 92000
Total RAM Bits: 4526080
Family Name: LFE3-95
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FPBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC2VP7-7FFG672I; XC2VP7-7FF672I;
Introduction Date: November 21, 2000
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-LFE3-95EA-8LFN672I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-LFE3-95EA-8LFN672I
500MHz FPGA Programmable Logic Device 696-LFE3-95EA-8LFN672I
Field Programmable Gate Array, 500MHz, 92000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-95EA-8LFN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-8LFN67 2I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 92000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE3-95EA-8LFN672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95EA-8LFN672I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE3-95EA-8LFN672I-ND
FPGAs (Field Programmable Gate Array) LFE3-95EA-8LFN672I-ND
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95EA-8LFN672I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-95EA-8LFN672I
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-95EA-8LFN672I
FPGAs (Field Programmable Gate Array) LFE3-95EA-8LFN672I
ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 380 4526080 92000 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95EA-8LFN672I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-95EA-8LFN672I
IC FPGA 380 I/O 672FPBGA

IC FPGA 380 I/O 672FPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778563-LFE3-95EA-8LFN672I 696-LFE3-95EA-8LFN672I LFE3-95EA-8LFN672I-ND LFE3-95EA-8LFN672I LFE3-95EA-8LFN672I LFE3-95EA-8LFN672I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95EA-8LFN672I 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 92000 92000 92000 92000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other Other; 1.14V ~ 1.26V
Package Type Other; BGA Other; 672-BBGA Other; 672-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details