ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA
IC FPGA 295 I/O 484FBGA
ECP3 Field Programmable Gate Array (FPGA) IC 295 4526080 92000 484-BBGA
IC FPGA 295 I/O 484FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE3-95EA-7FN484I-ND | LFE3-95EA-7FN484I | LFE3-95EA-7FN484I | LFE3-95EA-7FN484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |