Quarktwin Technology Ltd. Datasheets for Programmable Logic Devices (PLD)
Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more
| Product Name | Notes |
|---|---|
| ECP2 Field Programmable Gate Array (FPGA) IC 131 226304 12000 208-BFQFP | |
| ECP2 Field Programmable Gate Array (FPGA) IC 131 282624 21000 208-BFQFP | |
| ECP2 Field Programmable Gate Array (FPGA) IC 190 56320 6000 256-BGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 297 226304 12000 484-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 331 339968 32000 484-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 339 396288 48000 484-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 402 282624 21000 672-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 450 339968 32000 672-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 500 1056768 68000 672-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 500 396288 48000 672-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 583 1056768 68000 900-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 90 56320 6000 144-LQFP | |
| ECP2 Field Programmable Gate Array (FPGA) IC 93 226304 12000 144-LQFP | |
| ECP2M Field Programmable Gate Array (FPGA) IC 140 1246208 19000 256-BGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 140 2151424 34000 256-BGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 372 4246528 48000 672-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 410 2151424 34000 672-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 410 4246528 48000 900-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 416 5435392 95000 900-BBGA | |
| ECP2M Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA |
| << Prev | Next >> |