Field Programmable Gate Array, 311MHz, 70000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2M70E-5FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M70E-5FN900C
ECP2M Field Programmable Gate Array (FPGA) IC 416 4642816 67000 900-BBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778542-LFE2M70E-5FN9
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 900-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 416
Number of LABs/CLBs: 8375
Number of Logic Elements/Cells: 67000
Total RAM Bits: 4642816
Family Name: ECP2M70
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FPBGA (31x31)
Alternative Parts (Cross-Reference): XC6SLX16-L1FGG900I; XC6SLX16-2FGG900I; XC6SLX16-3FGG900C; XC6SLX16-2FG900I;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
ECP2M Field Programmable Gate Array (FPGA) IC 416 4642816 67000 900-BBGA
IC FPGA 416 I/O 900FBGA
IC FPGA 416 I/O 900FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE2M70E-5FN900C | LFE2M70E-5FN900C-ND | 778542-LFE2M70E-5FN900C | LFE2M70E-5FN900C | LFE2M70E-5FN900C | LFE2M70E-5FN900C |
| Product Name | 311MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M70E-5FN900C | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 67000 | 67000 | 67000 | 67000 | ||
| Package Type | Other; FBGA | Other; 900-BBGA | Other; 900-BBGA | |||
| User I/Os | 416 pins | 416 pins | 416 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |