Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC10E-3FN484I LFEC10E-3FN484I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196202-LFEC10E-3FN4 84I Mounting Style: SMD Number of Logic Elements/Cells: 10200 Total RAM Bits: 282624 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 484-BBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LFEC10 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 288 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196202-LFEC10E-3FN4 84I Mounting Style: SMD Number of Logic Elements/Cells: 10200 Total RAM Bits: 282624 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 484-BBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LFEC10 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 288 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC10E-3FN484I - 1196202-LFEC10E-3FN484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC10E-3FN484I
1196202-LFEC10E-3FN484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC10E-3FN484I 1196202-LFEC10E-3FN484I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196202-LFEC10E-3FN4 84I Mounting Style: SMD Number of Logic Elements/Cells: 10200 Total RAM Bits: 282624 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 484-BBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LFEC10 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 288 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196202-LFEC10E-3FN484I
Mounting Style: SMD
Number of Logic Elements/Cells: 10200
Total RAM Bits: 282624
Categories: Integrated Circuits
Supplier Device Package: 484-FPBGA (23x23)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-BBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: LFEC10
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 288
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
FPGAs (Field Programmable Gate Array) - LFEC10E-3FN484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFEC10E-3FN484I-ND
FPGAs (Field Programmable Gate Array) LFEC10E-3FN484I-ND
EC Field Programmable Gate Array (FPGA) IC 288 282624 10200 484-BBGA

EC Field Programmable Gate Array (FPGA) IC 288 282624 10200 484-BBGA

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
696-LFEC10E-3FN484I
FPGA Programmable Logic Device 696-LFEC10E-3FN484I
IC FPGA 288 I/O 484FBGA Product overview: LFEC10E-3FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC10E-3FN484I can be used for catalog matching and distributor lookup.

IC FPGA 288 I/O 484FBGA Product overview: LFEC10E-3FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC10E-3FN484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFEC10E-3FN484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFEC10E-3FN484I
FPGAs (Field Programmable Gate Array) LFEC10E-3FN484I
EC Field Programmable Gate Array (FPGA) IC 288 282624 10200 484-BBGA

EC Field Programmable Gate Array (FPGA) IC 288 282624 10200 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFEC10E-3FN484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFEC10E-3FN484I
Embedded - FPGAs (Field Programmable Gate Array) LFEC10E-3FN484I
IC FPGA 288 I/O 484FBGA

IC FPGA 288 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFEC10E-3FN484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFEC10E-3FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFEC10E-3FN484I
IC FPGA 288 I/O 484FBGA

IC FPGA 288 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1196202-LFEC10E-3FN484I LFEC10E-3FN484I-ND 696-LFEC10E-3FN484I LFEC10E-3FN484I LFEC10E-3FN484I LFEC10E-3FN484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC10E-3FN484I FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10200 10200 10200 10200
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2V Other; 1.14V ~ 1.26V Other
Package Type Other; 484-BBGA Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2AI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details