Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-7FN1156I LFE3-95E-7FN1156I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778559-LFE3-95E-7FN1 156I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1156-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 490 Number of LABs/CLBs: 11500 Number of Logic Elements/Cells: 92000 Total RAM Bits: 4526080 Part Status: Obsolete(EOL) Family Name: LFE3-95E Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FPBGA (35x35) Alternative Parts (Cross-Reference): XC5VTX150T-2FFG1156C ; XC5VTX150T-1FF1156I ; XC5VTX150T-1FFG1156I ; XC5VTX150T-2FF1156I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778559-LFE3-95E-7FN1 156I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1156-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 490 Number of LABs/CLBs: 11500 Number of Logic Elements/Cells: 92000 Total RAM Bits: 4526080 Part Status: Obsolete(EOL) Family Name: LFE3-95E Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FPBGA (35x35) Alternative Parts (Cross-Reference): XC5VTX150T-2FFG1156C ; XC5VTX150T-1FF1156I ; XC5VTX150T-1FFG1156I ; XC5VTX150T-2FF1156I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-7FN1156I - 778559-LFE3-95E-7FN1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-7FN1156I
778559-LFE3-95E-7FN1156I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-7FN1156I 778559-LFE3-95E-7FN1156I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778559-LFE3-95E-7FN1 156I Series: ECP3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1156-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 490 Number of LABs/CLBs: 11500 Number of Logic Elements/Cells: 92000 Total RAM Bits: 4526080 Part Status: Obsolete(EOL) Family Name: LFE3-95E Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FPBGA (35x35) Alternative Parts (Cross-Reference): XC5VTX150T-2FFG1156C ; XC5VTX150T-1FF1156I ; XC5VTX150T-1FFG1156I ; XC5VTX150T-2FF1156I; Introduction Date: February 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778559-LFE3-95E-7FN1156I
Series: ECP3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1156-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 490
Number of LABs/CLBs: 11500
Number of Logic Elements/Cells: 92000
Total RAM Bits: 4526080
Part Status: Obsolete(EOL)
Family Name: LFE3-95E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1156-FPBGA (35x35)
Alternative Parts (Cross-Reference): XC5VTX150T-2FFG1156C; XC5VTX150T-1FF1156I ; XC5VTX150T-1FFG1156I; XC5VTX150T-2FF1156I;
Introduction Date: February 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE3-95E-7FN1156I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE3-95E-7FN1156I-ND
FPGAs (Field Programmable Gate Array) LFE3-95E-7FN1156I-ND
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFE3-95E-7FN1156I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE3-95E-7FN1156I
FPGA Programmable Logic Device 696-LFE3-95E-7FN1156I
IC FPGA 490 I/O 1156FBGA Product overview: LFE3-95E-7FN1156I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95E-7FN1156 I can be used for catalog matching and distributor lookup.

IC FPGA 490 I/O 1156FBGA Product overview: LFE3-95E-7FN1156I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE3-95E-7FN1156I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-7FN1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95E-7FN1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE3-95E-7FN1156I
IC FPGA 490 I/O 1156FBGA

IC FPGA 490 I/O 1156FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE3-95E-7FN1156I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE3-95E-7FN1156I
FPGAs (Field Programmable Gate Array) LFE3-95E-7FN1156I
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA

ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-7FN1156I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE3-95E-7FN1156I
Embedded - FPGAs (Field Programmable Gate Array) LFE3-95E-7FN1156I
IC FPGA 490 I/O 1156FBGA

IC FPGA 490 I/O 1156FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778559-LFE3-95E-7FN1156I LFE3-95E-7FN1156I-ND 696-LFE3-95E-7FN1156I LFE3-95E-7FN1156I LFE3-95E-7FN1156I LFE3-95E-7FN1156I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE3-95E-7FN1156I FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 92000 92000 92000 92000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other Other; 1.14V ~ 1.26V
Package Type Other; 1156-BBGA Other; BGA Other; 1156-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-15 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 71.4 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details