OPTOISO 5.3KV 4CH TRANS 16-DIP
16 PIN AC INPUT,1 CHANNEL OPTO COUPLER
16 Pin AC Input, Quad Optocoupler
55V 5.3kV 50mA 400mV@2.4mA,8mA 4 1.15V AC,DC DIP-16 Optocouplers - Phototransistor Output ROHS
| DigiKey | RS Components, Ltd. | New Yorker Electronics Co., Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 58-TLP620-4-ND | 1718062 | 1806-TLP620-4 | TLP620-4 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Octocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | AC; DC | AC | AC | AC; DC |
| Output | Phototransistor | Phototransistor | ||
| Package Type | "16-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | PDIP | ||
| Isolation Voltage | 5300 volts | 5300 volts |