OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
8 Pin AC Input, Dual Channel Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-TLP620-2-ND | 1806-TLP620-2 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | AC; DC | AC |
| Output | Phototransistor | |
| Package Type | "8-DIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole | |
| Isolation Voltage | 5300 volts |