TRANSISTOR OPTOCOUPLER; DC INPUT
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-TLP621M(D4Y-T5,ETR-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "4-DIP (0.300"", 7.62mm)" |
| Mounting Option | Through Hole |