TRANSISTOR OPTOCOUPLER; DC INPUT
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-TLP621M(BL-LF1,E-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "4-SMD (0.300"", 7.62mm)" |
| Mounting Option | Surface Mount |